TVS DIODE 5.8VWM 10.5V DO204AC
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 5.8VWM 10.5VC DO204AC Product overview: P6KE6.8CA-TB from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE6.8CA-TB can be used for catalog matching and distributor lookup.
TVS DIODE 5.8VWM 10.5VC DO204AC
TVS DIODE, BIDIR, 5.8V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-P6KE6.8CA-TBCT-ND | 144-P6KE6.8CA-TB | P6KE6.8CA-TB | 31Y3690 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 5.8V, Do-15; Product Range Littelfuse |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Tape & Box (TB) | DO-15; DO-204AC (DO-15) | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 10.5 volts | 10.5 volts | ||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |