Vishay Intertechnology, Inc. Schottky 35V 20A TO220 Diode and Rectifier M2035S-E3/4W

Description
DIODE SCHOTTKY 35V 20A TO220-3 Product overview: M2035S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2035S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 20A TO220-3 Product overview: M2035S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2035S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 35V 20A TO220 Diode and Rectifier
280-M2035S-E3/4W
Schottky 35V 20A TO220 Diode and Rectifier 280-M2035S-E3/4W
DIODE SCHOTTKY 35V 20A TO220-3 Product overview: M2035S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2035S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 20A TO220-3 Product overview: M2035S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2035S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - M2035S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M2035S-E3/4W-ND
Single Diodes M2035S-E3/4W-ND
Diode Schottky 35V 20A Through Hole TO-220-3

Diode Schottky 35V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - M2035S-E3/4W - 1064805-M2035S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M2035S-E3/4W
1064805-M2035S-E3/4W
Diodes, Rectifiers - Single - M2035S-E3/4W 1064805-M2035S-E3/4W
Manufacturer: Vishay Win Source Part Number: 1064805-M2035S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1064805-M2035S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M2035S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M2035S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers M2035S-E3/4W
DIODE SCHOTTKY 35V 20A TO220-3

DIODE SCHOTTKY 35V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-M2035S-E3/4W M2035S-E3/4W-ND 1064805-M2035S-E3/4W M2035S-E3/4W
Product Name Schottky 35V 20A TO220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - M2035S-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220
Unlock Full Specs
to access all available technical data