Bridge Rectifier Three Phase Standard 600V Chassis Mount Module
BRIDGE RECT 3P 600V 60A MODULE
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:
Discrete Semiconductor Modules DIODE MODULE 240VAC 60ADC 600VP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | CC1659-ND | M5060TB600 | 70130649 | M5060TB600 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | DIODE MODULE; 60A; 240VAC; 800A I/P LEAKAGE | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active |