Vishay Intertechnology, Inc. Diode Arrays M30L40C-E3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - M30L40C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
M30L40C-E3/4W-ND
Diode Arrays M30L40C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
40V 15A TO220 Diode and Rectifier
286-M30L40C-E3/4W
40V 15A TO220 Diode and Rectifier 286-M30L40C-E3/4W
DIODE ARR SCHOTT 40V 15A TO220-3 Product overview: M30L40C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M30L40C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15A TO220-3 Product overview: M30L40C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M30L40C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - M30L40C-E3/4W - 1065114-M30L40C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M30L40C-E3/4W
1065114-M30L40C-E3/4W
Diodes, Rectifiers - Arrays - M30L40C-E3/4W 1065114-M30L40C-E3/4W
Manufacturer: Vishay Win Source Part Number: 1065114-M30L40C-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 360μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1065114-M30L40C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 360μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M30L40C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M30L40C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers M30L40C-E3/4W
DIODE ARR SCHOTT 40V 15A TO220-3

DIODE ARR SCHOTT 40V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number M30L40C-E3/4W-ND 286-M30L40C-E3/4W 1065114-M30L40C-E3/4W M30L40C-E3/4W
Product Name Diode Arrays 40V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - M30L40C-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data