Bridge Rectifier Three Phase Standard 400V Chassis Mount Module
BRIDGE RECT 3P 400V 100A MODULE
Discrete Semiconductor Modules 100A 400V 3PH BRDG MODULE POWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | M50100TB400-ND | M50100TB400 | M50100TB400 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Module | ||
| RoHS Compliant | RoHS |