Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3, SC-65-3
DIODE ARR SCHOTT 45V 30A TO247AD Product overview: M6045P-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M6045P-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1065287-M6045P-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 30A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V 30A TO247AD
Schottky Diodes & Rectifiers 60 Amp 45 Volt Dual Common Cath
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | M6045P-E3/45-ND | 286-M6045P-E3/45 | 1065287-M6045P-E3/45 | M6045P-E3/45 | M6045P-E3/45 |
| Product Name | Diode Arrays | 45V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - M6045P-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; TO-3P | TO-247AD | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |