TVS DIODE 48VWM 77.4VC P600
TVS 48V 5% 5000W BI 5A ROHS COMPLIANT: YES
TVS 48V 5% 5000W BI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M5KP48CA/TR-ND | 61AJ8677 | M5KP48CA/TR |
| Product Name | TVS Diodes | Tvs 48V 5% 5000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 77.4 volts | 77.4 volts |