Rectifier Bridge Diode Single 600V 100A 4-Pin Product overview: M50100SB600 from Sensata Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-M50100SB600 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module
Manufacturer: Sensata-Crydom
Win Source Part Number: 1210680-M50100SB600
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.cynergy3.com
Manufacturer Package: Module
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100A
Discrete Semiconductor Modules DIODE MODULE 240VAC 100ADC 600VP
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:
BRIDGE RECT 1P 600V 100A MODULE
Bridge Rectifier, 600V, 100A, 1Ph
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 299-M50100SB600 | CC1652-ND | 1210680-M50100SB600 | M50100SB600 | 70130638 | M50100SB600 | M50100SB600 |
| Product Name | 600V 100A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - M50100SB600 | Discrete Semiconductor Modules | DIODE MODULE; 100A; 240VAC; 1500A I/P LEAKAGE | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | CRDM Single Phase Standard Diode |
| RoHS Compliant | RoHS | ||||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) | ||
| Rectifier Configuration / Technology | Bridge | ||||||
| Package | Module | ||||||
| Diode Type | Single Phase |