DIODE SCHOTTKY 100V 10A DO221BC
SCHOTTKY BARRIER DIODE, 1A, 100V
DIODE SCHOTTKY 100V 10A DO221BC
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 478-MA10XA10-TE12LTR-ND |
| Product Name | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |