TVS DIODE 15VWM 24.4VC P600
TVS 15V 5% 5000W UNI 5A ROHS COMPLIANT: YES
TVS 15V 5% 5000W UNI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M5KP15A/TR-ND | 61AJ8642 | M5KP15A/TR |
| Product Name | TVS Diodes | Tvs 15V 5% 5000W Uni 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 24.4 volts | 24.4 volts |