Diode Array 3 Common Cathode Standard 1200V 60A Chassis Mount Module
DIODE MODULE GP 1200V 60A
Discrete Semiconductor Modules 60-100 AMP DIODE MODULES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | M5060THC1200-ND | M5060THC1200 | M5060THC1200 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | Module |