Vishay Intertechnology, Inc. Schottky 45V 20A TO220 Diode and Rectifier M2045S-E3/4W

Description
DIODE SCHOTTKY 45V 20A TO220-3 Product overview: M2045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 20A TO220-3 Product overview: M2045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 20A TO220 Diode and Rectifier
280-M2045S-E3/4W
Schottky 45V 20A TO220 Diode and Rectifier 280-M2045S-E3/4W
DIODE SCHOTTKY 45V 20A TO220-3 Product overview: M2045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A TO220-3 Product overview: M2045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M2045S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - M2045S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M2045S-E3/4W-ND
Single Diodes M2045S-E3/4W-ND
Diode Schottky 45V 20A Through Hole TO-220-3

Diode Schottky 45V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - M2045S-E3/4W - 1209958-M2045S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M2045S-E3/4W
1209958-M2045S-E3/4W
Diodes, Rectifiers - Single - M2045S-E3/4W 1209958-M2045S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1209958-M2045S-E3/4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Family Name: M2045S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): SPV1001T40; VT2045BP-M3/4W; Introduction Date: August 28, 2007 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1209958-M2045S-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: M2045S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SPV1001T40; VT2045BP-M3/4W;
Introduction Date: August 28, 2007
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M2045S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M2045S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers M2045S-E3/4W
DIODE SCHOTTKY 45V 20A TO220-3

DIODE SCHOTTKY 45V 20A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-M2045S-E3/4W M2045S-E3/4W-ND 1209958-M2045S-E3/4W M2045S-E3/4W
Product Name Schottky 45V 20A TO220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - M2045S-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data