onsemi Diodes, Rectifiers - Single - M1MA174T1 M1MA174T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1064801-M1MA174T1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): BAS16W; BAS19WT-TP; BAS19W-M0 RVG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1064801-M1MA174T1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): BAS16W; BAS19WT-TP; BAS19W-M0 RVG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - M1MA174T1 - 1064801-M1MA174T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA174T1
1064801-M1MA174T1
Diodes, Rectifiers - Single - M1MA174T1 1064801-M1MA174T1
Manufacturer: ON Semiconductor Win Source Part Number: 1064801-M1MA174T1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): BAS16W; BAS19WT-TP; BAS19W-M0 RVG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1064801-M1MA174T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-70-3 (SOT323)
Alternative Parts (Cross-Reference): BAS16W; BAS19WT-TP; BAS19W-M0 RVG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.2A Diode and Rectifier
280-M1MA174T1
0.2A Diode and Rectifier 280-M1MA174T1
0.2A, SILICON, SIGNAL DIODE, CASE 419-04, SC-70, 3 PIN Product overview: M1MA174T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA174T1 can be used for catalog matching and distributor lookup.

0.2A, SILICON, SIGNAL DIODE, CASE 419-04, SC-70, 3 PIN Product overview: M1MA174T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA174T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - M1MA174T1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA174T1-ND
Single Diodes M1MA174T1-ND
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA174T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA174T1
Discrete Semiconductor Products - Diodes - Rectifiers M1MA174T1
DIODE GP 100V 200MA SC70-3

DIODE GP 100V 200MA SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1064801-M1MA174T1 280-M1MA174T1 M1MA174T1-ND M1MA174T1
Product Name Diodes, Rectifiers - Single - M1MA174T1 0.2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 100 volts
IR 0.0050 mA
trr 4 ns
Unlock Full Specs
to access all available technical data