48.4V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR
TVS 30V 5% 5000W BI 5A ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4VC DO204AR
TVS DIODE 30VWM 48.4VC DO204AR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3469-ND | 36AJ0663 | M5KP30CA | M5KP30CA |
| Product Name | TVS Diodes | Tvs 30V 5% 5000W Bi 5A Rohs Compliant Microchip | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AR, Axial | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |