DIODE 30 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, Rectifier Diode Product overview: M6060P-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M6060P-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1065288-M6060P-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 640mV @ 30A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-3P-3, SC-65-3
Schottky Diodes & Rectifiers 60 Amp 60 Volt Dual Common Cath
DIODE ARRAY SCHOTTKY 60V TO3P
DIODE ARR SCHOTT 60V 30A TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 280-M6060P-E3/45 | 1065288-M6060P-E3/45 | M6060P-E3/45GI-ND | M6060P-E3/45 | M6060P-E3/45 | M6060P-E3/45 |
| Product Name | 30 A 60 V Diode and Rectifier | Diodes, Rectifiers - Arrays - M6060P-E3/45 | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts |