11.2V Clamp 447A Ipp Tvs Diode Through Hole DO-204AR
TVS 6.5V 10% 5000W UNI 5A ROHS COMPLIANT: YES
TVS DIODE 6.5VWM 11.2VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3518-ND | 36AJ0712 | M5KP6.5CAE3 |
| Product Name | TVS Diodes | Tvs 6.5V 10% 5000W Uni 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 11.2 volts | 11.2 volts |