93.6V Clamp 53A Ipp Tvs Diode Through Hole DO-204AR
TVS 58V 5% 5000W UNI 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3507-ND | 36AJ0701 |
| Product Name | TVS Diodes | Tvs 58V 5% 5000W Uni 5A Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-204AR, Axial | |
| Peak Pulse Power | 5000 watts | |
| VC | 93.6 volts |