TVS DIODE 14VWM 23.2VC P600
TVS 14V 10% 5000W UNI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M5KP14AE3/TR-ND | M5KP14AE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 23.2 volts | 23.2 volts |