TVS DIODE 75VWM 122VC DO204AR
TVS 75V 5% 15000W BI 5A ROHS COMPLIANT: YES
TVS 75V 5% 15000W BI
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M15KP75CAE3/TR-ND | 61AJ8617 | M15KP75CAE3/TR |
| Product Name | TVS Diodes | Tvs 75V 5% 15000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 122 volts | 122 volts |