Diotec Semiconductor Single Diodes M6

Description
DIODE GEN PURP 800V 1A SMA
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-M6CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-M6CT-ND
Single Diodes 4878-M6CT-ND
DIODE GEN PURP 800V 1A SMA

DIODE GEN PURP 800V 1A SMA

Buy Now Datasheet
Single Diodes - 4878-M6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-M6DKR-ND
Single Diodes 4878-M6DKR-ND
DIODE STANDARD 800V 1A DO214AC

DIODE STANDARD 800V 1A DO214AC

Buy Now Datasheet
Single Diodes - 4878-M6TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-M6TR-ND
Single Diodes 4878-M6TR-ND
DIODE STANDARD 800V 1A DO214AC

DIODE STANDARD 800V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-M6CT-ND
Product Name Single Diodes
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details