EVVO Semi Single Diodes M7

Description
DIODE GEN PURP 1KV 1A SMAF
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5272-M7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5272-M7CT-ND
Single Diodes 5272-M7CT-ND
DIODE GEN PURP 1KV 1A SMAF

DIODE GEN PURP 1KV 1A SMAF

Buy Now Datasheet
Single Diodes - 5272-M7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5272-M7TR-ND
Single Diodes 5272-M7TR-ND
DIODE STANDARD 1000V 1A SMAF

DIODE STANDARD 1000V 1A SMAF

Buy Now Datasheet
Single Diodes - 5272-M7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5272-M7DKR-ND
Single Diodes 5272-M7DKR-ND
DIODE STANDARD 1000V 1A SMAF

DIODE STANDARD 1000V 1A SMAF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5272-M7CT-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details