Vishay Intertechnology, Inc. Diode Arrays M6045C-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - M6045C-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
M6045C-E3/45-ND
Diode Arrays M6045C-E3/45-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - M6045C-E3/45 - 041317-M6045C-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - M6045C-E3/45
041317-M6045C-E3/45
Diodes, Rectifiers - Arrays - M6045C-E3/45 041317-M6045C-E3/45
Manufacturer: Vishay Win Source Part Number: 041317-M6045C-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 610mV @ 30A Current - Reverse Leakage @ Vr: 700μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 041317-M6045C-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 30A
Current - Reverse Leakage @ Vr: 700μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
45V 30A TO220 Diode and Rectifier
286-M6045C-E3/45
45V 30A TO220 Diode and Rectifier 286-M6045C-E3/45
DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: M6045C-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M6045C-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO220-3 Product overview: M6045C-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-M6045C-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M6045C-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M6045C-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers M6045C-E3/45
DIODE ARR SCHOTT 45V 30A TO220-3

DIODE ARR SCHOTT 45V 30A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number M6045C-E3/45-ND 041317-M6045C-E3/45 286-M6045C-E3/45 M6045C-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - M6045C-E3/45 45V 30A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Tube TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data