TVS DIODE 75VWM 121VC P600
TVS 75V 5% 5000W BI
TVS 75V 5% 5000W BI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M5KP75CAE3/TR-ND | M5KP75CAE3/TR | 61AJ8706 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 75V 5% 5000W Bi 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 121 volts | 121 volts |