SCHOTTKY BARRIER DIODE, 1A, 60V,
DIODE SCHOTTKY 60V 10A DO221BC
DIODE SCHOTTKY 60V 10A DO221BC
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 478-MA10EA06-TE12LCT-ND |
| Product Name | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |