Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - M3035S-E3/4W M3035S-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 1065090-M3035S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1065090-M3035S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - M3035S-E3/4W - 1065090-M3035S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M3035S-E3/4W
1065090-M3035S-E3/4W
Diodes, Rectifiers - Single - M3035S-E3/4W 1065090-M3035S-E3/4W
Manufacturer: Vishay Win Source Part Number: 1065090-M3035S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1065090-M3035S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - M3035S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M3035S-E3/4W-ND
Single Diodes M3035S-E3/4W-ND
Diode Schottky 35V 30A Through Hole TO-220-3

Diode Schottky 35V 30A Through Hole TO-220-3

Buy Now Datasheet
30 A 35 V Diode and Rectifier - 2085-M3035S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A 35 V Diode and Rectifier
2085-M3035S-E3/4W
30 A 35 V Diode and Rectifier 2085-M3035S-E3/4W
DIODE 30 A, 35 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: M3035S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 35 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-M3035S-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 35 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: M3035S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 35 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-M3035S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - M3035S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M3035S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers M3035S-E3/4W
DIODE SCHOTTKY 35V 30A TO220-3

DIODE SCHOTTKY 35V 30A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1065090-M3035S-E3/4W M3035S-E3/4W-ND 2085-M3035S-E3/4W M3035S-E3/4W
Product Name Diodes, Rectifiers - Single - M3035S-E3/4W Single Diodes 30 A 35 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSF05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
100V 250MW SOT23 Diode and Rectifier - 284-BAR151E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
60 V, 5 A low VF Schottky barrier rectifier - PMEG060V050EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 60 volts
View Details