onsemi Single Diodes M1MA152AT1

Description
Diode Standard 80V 100mA (DC) Surface Mount SC-59
Request a Quote Datasheet
Description
Diode Standard 80V 100mA (DC) Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - M1MA152AT1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M1MA152AT1-ND
Single Diodes M1MA152AT1-ND
Diode Standard 80V 100mA (DC) Surface Mount SC-59

Diode Standard 80V 100mA (DC) Surface Mount SC-59

Buy Now Datasheet
Singapore, Singapore
80V Diode and Rectifier
280-M1MA152AT1
80V Diode and Rectifier 280-M1MA152AT1
Switching Diode 80V, SC-59 3 LEAD, 3000-REEL Product overview: M1MA152AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA152AT1 can be used for catalog matching and distributor lookup.

Switching Diode 80V, SC-59 3 LEAD, 3000-REEL Product overview: M1MA152AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M1MA152AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - M1MA152AT1 - 096747-M1MA152AT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M1MA152AT1
096747-M1MA152AT1
Diodes, Rectifiers - Single - M1MA152AT1 096747-M1MA152AT1
Manufacturer: ON Semiconductor Win Source Part Number: 096747-M1MA152AT1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-59

Manufacturer: ON Semiconductor
Win Source Part Number: 096747-M1MA152AT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-59

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M1MA152AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M1MA152AT1
Discrete Semiconductor Products - Diodes - Rectifiers M1MA152AT1
DIODE GEN PURP 80V 100MA SC59

DIODE GEN PURP 80V 100MA SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number M1MA152AT1-ND 280-M1MA152AT1 096747-M1MA152AT1 M1MA152AT1
Product Name Single Diodes 80V Diode and Rectifier Diodes, Rectifiers - Single - M1MA152AT1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package Tape and Reel
IO 0.1000 amps
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data