Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount Module
Manufacturer: Sensata-Crydom
Win Source Part Number: 1210681-M50100TB1600
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.cynergy3.com
Manufacturer Package: Module
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100A
Bridge Rectifier, 1600V, 100A, 3Ph
Discrete Semiconductor Modules POWER MODULE
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance.
Features:
BRIDGE RECT 3P 1.6KV 100A MODULE
| DigiKey | Win Source Electronics | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | CC1931-ND | 1210681-M50100TB1600 | M50100TB1600 | M50100TB1600 | 70130650 | M50100TB1600 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - M50100TB1600 | CRDM Three Phase Standard Diode | Discrete Semiconductor Modules | Module Power, 100A, 1600V, 3PH Bridge | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | Module | |||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Diode Type | Three Phase | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |