Micro Commercial Components Corp. Single Diodes M7FL-TP

Description
DIODE STANDARD 1000V 1A DO221AC
Request a Quote Datasheet
Description
DIODE STANDARD 1000V 1A DO221AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-M7FL-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-M7FL-TP-ND
Single Diodes 353-M7FL-TP-ND
DIODE STANDARD 1000V 1A DO221AC

DIODE STANDARD 1000V 1A DO221AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368127-M7FL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368127-M7FL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368127-M7FL-TP
Win Source Part Number: 1368127-M7FL-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) Base Product Number: M7FL Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368127-M7FL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Base Product Number: M7FL
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Diode and Rectifier - 280-M7FL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-M7FL-TP
Diode and Rectifier 280-M7FL-TP
Interface Product overview: M7FL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M7FL-TP can be used for catalog matching and distributor lookup.

Interface Product overview: M7FL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M7FL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose - M7FL-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
M7FL-TP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose M7FL-TP
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Integrated Circuits (ICs) - Diodes - Diodes - General Purpose

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes
Product Number 353-M7FL-TP-ND 1368127-M7FL-TP 280-M7FL-TP M7FL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diode and Rectifier Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
VF 1.1 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data