146V Clamp 34A Ipp Tvs Diode Through Hole DO-204AR
TVS 90V 5% 5000W BI 5A ROHS COMPLIANT: YES
TVS DIODE 90VWM 146VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3566-ND | 36AJ0760 | M5KP90CAE3 |
| Product Name | TVS Diodes | Tvs 90V 5% 5000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 146 volts | 146 volts |