Win Source Part Number: 1073401-M15KP85CAE3/
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-M15KP85CAE3/TR
TVS 85V 5% 15000W BI Product overview: M15KP85CAE3/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V, 15000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, 15000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP85CAE3/TR can be used for catalog matching and distributor lookup.
TVS DIODE 85VWM 137VC DO204AR
TVS 85V 5% 15000W BI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1073401-M15KP85CAE3/TR | 144-M15KP85CAE3/TR | 150-M15KP85CAE3/TR-ND | M15KP85CAE3/TR |
| Product Name | Circuit Protection - TVS - Diodes | 85V 15000W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |