96.8V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3519-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AR, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 96.8 volts |