Vishay Intertechnology, Inc. Schottky 45V 30A TO220 Diode and Rectifier M3045S-E3/4W

Description
DIODE SCHOTTKY 45V 30A TO220-3 Product overview: M3045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M3045S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 30A TO220-3 Product overview: M3045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M3045S-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 30A TO220 Diode and Rectifier
280-M3045S-E3/4W
Schottky 45V 30A TO220 Diode and Rectifier 280-M3045S-E3/4W
DIODE SCHOTTKY 45V 30A TO220-3 Product overview: M3045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M3045S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 30A TO220-3 Product overview: M3045S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M3045S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - M3045S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
M3045S-E3/4W-ND
Single Diodes M3045S-E3/4W-ND
Diode Schottky 45V 30A Through Hole TO-220-3

Diode Schottky 45V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Single - M3045S-E3/4W - 020892-M3045S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - M3045S-E3/4W
020892-M3045S-E3/4W
Diodes, Rectifiers - Single - M3045S-E3/4W 020892-M3045S-E3/4W
Manufacturer: Vishay Win Source Part Number: 020892-M3045S-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 020892-M3045S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - M3045S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
M3045S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers M3045S-E3/4W
DIODE SCHOTTKY 45V 30A TO220-3

DIODE SCHOTTKY 45V 30A TO220-3

Supplier's Site
Single Diodes - M3045S-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
M3045S-E3/4W
Single Diodes M3045S-E3/4W
DIODE SCHOTTKY 45V 30A TO220-3

DIODE SCHOTTKY 45V 30A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-M3045S-E3/4W M3045S-E3/4W-ND 020892-M3045S-E3/4W M3045S-E3/4W M3045S-E3/4W
Product Name Schottky 45V 30A TO220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - M3045S-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tube TO-220; TO-220AB TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data