Eaton Corporation Terminal Blk/Strip Wiring Dev E22B11

Description
CONTACT BLOCK, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, E22 SERIES, 1NO 1NC, 22.5 MM, 600V RATED, TERMINAL TYPE: SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, E22 SERIES, 1NO 1NC, 22.5 MM, 600V RATED, TERMINAL TYPE: SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 25809 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25809
Terminal Blk/Strip Wiring Dev 25809
CONTACT BLOCK, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, E22 SERIES, 1NO 1NC, 22.5 MM, 600V RATED, TERMINAL TYPE: SCREW. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, E22 SERIES, 1NO 1NC, 22.5 MM, 600V RATED, TERMINAL TYPE: SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 25809
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546160-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers