Schneider Electric Man Starter Terminal Block, 575Vac, 63A; Pitch Spacing Schneider Electric GV1G09

Description
MAN STARTER TERMINAL BLOCK, 575VAC, 63A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:63A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
MAN STARTER TERMINAL BLOCK, 575VAC, 63A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:63A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Man Starter Terminal Block, 575Vac, 63A; Pitch Spacing Schneider Electric - 15B8726 - Newark, An Avnet Company
Chicago, IL, United States
Man Starter Terminal Block, 575Vac, 63A; Pitch Spacing Schneider Electric
15B8726
Man Starter Terminal Block, 575Vac, 63A; Pitch Spacing Schneider Electric 15B8726
MAN STARTER TERMINAL BLOCK, 575VAC, 63A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:63A; Rated Voltage:600V RoHS Compliant: Yes

MAN STARTER TERMINAL BLOCK, 575VAC, 63A; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:63A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 57488830 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57488830
Terminal Blk/Strip Wiring Dev 57488830
CONNECTION TERMINAL BLOCK, INERGY RANGE, 63 AMP, 3 POLE, 690 VAC, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY

CONNECTION TERMINAL BLOCK, INERGY RANGE, 63 AMP, 3 POLE, 690 VAC, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 15B8726 57488830
Product Name Man Starter Terminal Block, 575Vac, 63A; Pitch Spacing Schneider Electric Terminal Blk/Strip Wiring Dev
North American ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details