Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev EB 10- DIK RD

Description
(2716774), INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
Description
(2716774), INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 48975073 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48975073
Terminal Blk/Strip Wiring Dev 48975073
(2716774), INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

(2716774), INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 48975073
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers