PHOENIX CONTACT USA Tb, Feed-Thru, 1Pos, 10Awg, Grey; Pitch Spacing Phoenix Contact HDFKV 4

Description
TB, FEED-THRU, 1POS, 10AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V RoHS Compliant: Yes
Datasheet
Description
TB, FEED-THRU, 1POS, 10AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Feed-Thru, 1Pos, 10Awg, Grey; Pitch Spacing Phoenix Contact - 32AC7326 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Feed-Thru, 1Pos, 10Awg, Grey; Pitch Spacing Phoenix Contact
32AC7326
Tb, Feed-Thru, 1Pos, 10Awg, Grey; Pitch Spacing Phoenix Contact 32AC7326
TB, FEED-THRU, 1POS, 10AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V RoHS Compliant: Yes

TB, FEED-THRU, 1POS, 10AWG, GREY; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 15154710 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
15154710
Terminal Blk/Strip Wiring Dev 15154710
PLUGGABLE TERMINAL BLOCK, 1 POSITION, 24AWG, 10AWG, 4MM, SCREW (0709026) . FREE 2 YEAR RADWELL WARRANTY

PLUGGABLE TERMINAL BLOCK, 1 POSITION, 24AWG, 10AWG, 4MM, SCREW (0709026) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 32AC7326 15154710
Product Name Tb, Feed-Thru, 1Pos, 10Awg, Grey; Pitch Spacing Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details