Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev E/UK

Description
END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE 2 YEAR RADWELL WARRANTY
Description
END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 512435 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
512435
Terminal Blk/Strip Wiring Dev 512435
END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE 2 YEAR RADWELL WARRANTY

END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
PHOENIX CONTACT Panel Accessories E/UK

PHOENIX CONTACT Panel Accessories E/UK

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 512435
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details