Weidmuller Terminal Blk/Strip Wiring Dev EK-6/35

Description
TERMINAL, SAK SERIES, 800 V, 6 MM CROSS SECTION, 20-8 AWG WIRE SIZE, SCREW TYPE TERMINAL, GREEN YELLOW, -50 TO +100 DEGREES C, DIN RAIL MOUNT, 0661260000. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL, SAK SERIES, 800 V, 6 MM CROSS SECTION, 20-8 AWG WIRE SIZE, SCREW TYPE TERMINAL, GREEN YELLOW, -50 TO +100 DEGREES C, DIN RAIL MOUNT, 0661260000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 19621035 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
19621035
Terminal Blk/Strip Wiring Dev 19621035
TERMINAL, SAK SERIES, 800 V, 6 MM CROSS SECTION, 20-8 AWG WIRE SIZE, SCREW TYPE TERMINAL, GREEN YELLOW, -50 TO +100 DEGREES C, DIN RAIL MOUNT, 0661260000. FREE 2 YEAR RADWELL WARRANTY

TERMINAL, SAK SERIES, 800 V, 6 MM CROSS SECTION, 20-8 AWG WIRE SIZE, SCREW TYPE TERMINAL, GREEN YELLOW, -50 TO +100 DEGREES C, DIN RAIL MOUNT, 0661260000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 19621035
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 339229 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details