PANEL FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF POSITIONS: 1, LOAD CURRENT: 125 A, 0707743. FREE 2 YEAR RADWELL WARRANTY
TB, FEED-THRU, 1POS, 2AWG, GREY; Pitch Spacing:-; No. of Positions:1Ways; Wire Size (AWG):10AWG to 2AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:500V; Product Range:CLIPLINE Series; RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 32944922 | 33AC5061 |
| Product Name | Terminal Blk/Strip Wiring Dev | Tb, Feed-Thru, 1Pos, 2Awg, Grey; Pitch Spacing Phoenix Contact |
| Mounting Options | Panel Mount |