ABB AB Terminal Blk/Strip Wiring Dev FEM8D1

Description
END SECTION, SNAP ON MOUNT, GRAY, 1 MM THICKNESS, USED WITH TERMINAL BLOCK TYPE: M6/8.D.. FREE 2 YEAR RADWELL WARRANTY
Description
END SECTION, SNAP ON MOUNT, GRAY, 1 MM THICKNESS, USED WITH TERMINAL BLOCK TYPE: M6/8.D.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 53774520 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
53774520
Terminal Blk/Strip Wiring Dev 53774520
END SECTION, SNAP ON MOUNT, GRAY, 1 MM THICKNESS, USED WITH TERMINAL BLOCK TYPE: M6/8.D.. FREE 2 YEAR RADWELL WARRANTY

END SECTION, SNAP ON MOUNT, GRAY, 1 MM THICKNESS, USED WITH TERMINAL BLOCK TYPE: M6/8.D.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 53774520
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers