DigiKey Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 22MM/WITH LIGHT 24V/90/IP65/1NC | |
| 22MM/WITH LIGHT 24V/90/IP65/1NO | |
| 22MM/WITHOUT LIGHT/90/IP65/1NO1N | |
| 22MM/WITHOUT LIGHT/90/IP65/2NC | |
| 22MM/WITHOUT LIGHT/90/IP65/2NO | |
| E34VFBK1-X1 | |
| E34VHBL1-Y2 | |
| HIGH SECURITY KEYLOCK | |
| Keylock Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 2 Position DPST-NO/NC 5A (AC) 250VAC DC Panel Mount | |
| Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 20VAC 20VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount | |
| Keylock Switch 3 Position DP3T 0.4VA (AC/DC) 20VAC 20VDC Panel Mount | |
| Keylock Switch 3 Position DP3T 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 3 Position SP3T 12A (AC), 1A (DC) 125VAC 125VDC Panel Mount | |
| Keylock Switch 3 Position SP3T 4A (AC) 125VAC DC Panel Mount | |
| Keylock Switch 3 Position SPDT 3A (AC) 250VAC DC Panel Mount | |
| Keylock Switch Position AC DC | |
| KEYLOCKSWITCH2POSITI ONS, REST (A | |
| LONG LEVER SELECTOR SW, 2 POSITI | |
| Rotary Switch 2 Position DPDT 12A (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 2 Position SPDT 4A (AC/DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount | |
| Rotary Switch 2 Position SPST 12A (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 11 Position SP11T 12A (AC) 125VAC Panel Mount | |
| Rotary Switch 2 ~ 11 Position SP11T 1A (AC), 2.25A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 11 Position SP11T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 17 Position SP17T 1A (AC), 2.25A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 17 Position SP17T 9A (AC), 11A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 3 Position 3P3T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 5 Position DP5T 1A (AC), 2.25A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 5 Position DP5T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 5 Position DP5T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position DP6T 250mA (AC), 550mA (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 6 Position DP6T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 2 ~ 8 Position DP8T 9A (AC), 11A (DC) 115VAC Panel Mount | |
| Rotary Switch 23 Position SP23T 500mA (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 24 Position SP24T 500mA (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 3 Position 3P3T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 3 Position DP3T, Adjacent Contact 12A (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 3 Position DP3T, Adjacent Contact 4A (AC/DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position DP3T, Adjacent Contact 4A (AC/DC) 125VAC Through Hole | |
| Rotary Switch 3 Position SP3T 6A (AC), 5A (DC) 125VAC Panel Mount | |
| Rotary Switch 3 Position SP3T, Adjacent Contact 4A (AC/DC) 125VAC Panel Mount, Through Hole | |
| Rotary Switch 3 Position SP3T, Adjacent Contact 4A (AC/DC) 125VAC Panel Mount | |
| Rotary Switch 4 Position DP4T 500mA (AC), 1.5A (DC) 115VAC Panel Mount, Through Hole | |
| Rotary Switch 4 Position DP4T 500mA (AC), 1.5A (DC) 115VAC Panel Mount | |
| Rotary Switch 4 Position DP4T, Adjacent Contact 12A (AC), 1A (DC) 125VAC Panel Mount | |
| Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount | |
| ROTARY SWITCH DS-121-RT1 | |
| ROTARY SWITCH DS-211-GN2 | |
| ROTARY SWITCH DS-211-RT2 | |
| ROTARY SWITSWITZERLAND DS-111-RT | |
| ROTARY SWITSWITZERLAND DS-121-SW | |
| ROTARY SWITSWITZERLAND DS-133-BL | |
| SELECTOR SW, 2 POSITION, 1A, 22 | |
| SELECTOR SW, 2 POSITION, 1A, 25 | |
| SELECTOR SW, 2 POSITION, 1A, 30 | |
| SELECTOR SW, 2 POSITION, 1A1B, | |
| SELECTOR SW, 2 POSITION, 1A2B, | |
| SELECTOR SW, 2 POSITION, 1B, 22 | |
| SELECTOR SW, 2 POSITION, 1B, 25 | |
| SELECTOR SW, 2 POSITION, 1B, 30 | |
| SELECTOR SW, 2 POSITION, 2A, 22 | |
| SELECTOR SW, 2 POSITION, 2A, 25 | |
| SELECTOR SW, 2 POSITION, 2A, 30 | |
| SELECTOR SW, 2 POSITION, 2A1B, | |
| SELECTOR SW, 2 POSITION, 2B, 22 | |
| SELECTOR SW, 2 POSITION, 2B, 25 | |
| SELECTOR SW, 2 POSITION, 2B, 30 | |
| SELECTOR SW, 2 POSITION, 3A, 22 | |
| SELECTOR SW, 2 POSITION, 3A, 25 | |
| SELECTOR SW, 2 POSITION, 3A, 30 | |
| SELECTOR SW, 2 POSITION, 3B, 22 | |
| SELECTOR SW, 2 POSITION, 3B, 25 | |
| SELECTOR SW, 2 POSITION, 3B, 30 | |
| Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount | |
| Selector Switch 2 Position DPDT 5A (AC/DC) 20V Panel Mount | |
| Selector Switch 2 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount | |
| Selector Switch 2 Position DPST-NO/NC 5A (AC) 250V Panel Mount | |
| Selector Switch 2 Position SPDT 5A (AC/DC) 20V Chassis Mount | |
| Selector Switch 2 Position SPDT 5A (AC/DC) 20V Panel Mount | |
| Selector Switch 2 Position SPST-NO 10A (AC), 8A (DC) 110V Panel Mount | |
| Selector Switch 3 Position DPST-NO 10A (AC), 8A (DC) 110V Panel Mount | |
| Selector Switch 4 Position SP3T 15A (DC) Panel Mount | |
| SELECTOR SWITCH FOR INDUSTRIAL C | |
| SELECTORSWITCH,NON-I LLUM,2POS,30 | |
| SELECTORSWITCH,NON-I LLUM,3POS,30 | |
| SELECTORSWITCH2POSIT IONS, REST - | |
| SWITCH KEYLCK 2POS DPDT 12A 125V | |
| SWITCH KEYLCK 2POS SPDT 12A 125V | |
| SWITCH KEYLK 3POS DP3T 0.4VA 20V | |
| SWITCH KEYLK 3POS SPDT 0.4VA 20V | |
| SWITCH KEYLOCK 2POS SPDT 4A 125V | |
| SWITCH KEYLOCK 2POS | |
| SWITCH KEYLOCK 3POS DP3T 4A 125V | |
| SWITCH KEYLOCK 3POS DP3T 8A 125V | |
| SWITCH KEYLOCK 3POS SPDT 4A 125V | |
| SWITCH KEYLOCK 4POS DP4T 8A 125V | |
| SWITCH KEYLOCK 4POS SP3T 4A 125V | |
| SWITCH KEYLOCK 5POS SP3T 4A 125V | |
| SWITCH KEYLOCKPOS 4PST 5A 250V | |
| SWITCH ROTARY 2POS | |
| SWITCH ROTARY 3A 230V | |
| SWITCH ROTARY 3POS 0.4VA 20V | |
| SWITCH ROTARY 3POS 4A 125V | |
| SWITCH SELECT 2POS DPST 250A 32V | |
| SWITCH SELECT 2POS DPST 500A 32V | |
| SWITCH SELECT 2POS DPST 550A 1KV | |
| SWITCH SELECT 2POS SPST 10A 110V | |
| SWITCH SELECT 2POS SPST 250A 1KV | |
| SWITCH SELECT 2POS SPST 250A 32V | |
| SWITCH SELECT 2POS SPST 250A 80V | |
| SWITCH SELECT 2POS SPST 3A 230V | |
| SWITCH SELECT 2POS SPST 400A 32V | |
| SWITCH SELECT 2POS SPST 500A 32V | |
| SWITCH SELECT 2POS SPST 6A 120V | |
| SWITCH SELECT 3P SPDT 5.6A 230V | |
| SWITCH SELECT 3POS 3PDT 6A 120V | |
| SWITCH SELECT 3POS SPDT 3A 230V | |
| SWITCH SELECT 3POS SPDT 6A 120V | |
| SWITCH SELECTOR 2POS SPDT | |
| SWITCH SELECTOR 2POS | |
| SWITCH SELECTOR 3POS 100A | |
| SWITCH SELECTOR 3POS DPDT | |
| SWITCH SELECTOR |
| << Prev | Next >> |