Rotary Switch 2 ~ 17 Position SP17T 9A (AC), 11A (DC) 115VAC Panel Mount
SWITCH, ROTARY, DP17T, 11A, 115V; No. of Switch Positions:17 Position; No. of Poles:2 Pole; Angle of Throw:20°; Contact Current AC Max:9A; Contact Voltage AC Max:115V; Product Range:E4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 2-17 POS/2 P/2 DECK
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | E4C0217N-ND | 06M4705 | E4C0217N |
| Product Name | Rotary Switches | Switch, Rotary, Dp17T, 11A, 115V; No. Of Switch Positions Electroswitch | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 11.0 amps | 9.0 amps | |
| Angle of Throw | 20 degrees | 20 degrees | |
| Number of Decks | 2 | ||
| Poles per Deck | 1 |