ElectroSwitch Corp. Rotary Switches D4C0412N

Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D4C0412N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D4C0412N-ND
Rotary Switches D4C0412N-ND
Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 500mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, D4C SERIES, 4 POLES, 02-12 PositionS, 4 SECTIONS. - 70152446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, D4C SERIES, 4 POLES, 02-12 PositionS, 4 SECTIONS.
70152446
Switch, Rotary, D4C SERIES, 4 POLES, 02-12 PositionS, 4 SECTIONS. 70152446
Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° indexing.

Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • D4 Series
  • 25000 cycles (Min.) mechanical life
    The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring index mechanism and is available with up to 12 positions and 30° indexing.
Supplier's Site
Switch, Rotary, 4P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4647 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4647
Switch, Rotary, 4P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4647
SWITCH, ROTARY, 4P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P12T, 1.5A, 115V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D4C0412N
Rotary Switches D4C0412N
Rotary Switches 02-12POS/4P/4SECTION

Rotary Switches 02-12POS/4P/4SECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number D4C0412N-ND 70152446 06M4647 D4C0412N
Product Name Rotary Switches Switch, Rotary, D4C SERIES, 4 POLES, 02-12 PositionS, 4 SECTIONS. Switch, Rotary, 4P12T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 1.5 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 4
Poles per Deck 1 4
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details