IDEC Corporation Keylock Switches HW4K-2AF10

Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-HW4K-2AF10-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-HW4K-2AF10-ND
Keylock Switches 1885-HW4K-2AF10-ND
SWITCH KEYLOCK 2POS

SWITCH KEYLOCK 2POS

Buy Now Datasheet
Keylock Switch, Spst, 10A, 110V, Screw; Product Range Idec - 05N9221 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spst, 10A, 110V, Screw; Product Range Idec
05N9221
Keylock Switch, Spst, 10A, 110V, Screw; Product Range Idec 05N9221
KEYLOCK SWITCH, SPST, 10A, 110V, SCREW; Product Range:HW Series; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

KEYLOCK SWITCH, SPST, 10A, 110V, SCREW; Product Range:HW Series; Contact Configuration:SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1885-HW4K-2AF10-ND 05N9221
Product Name Keylock Switches Keylock Switch, Spst, 10A, 110V, Screw; Product Range Idec
Actuator Type Keylock Keylock
Current Rating 10.0 amps 10.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details