ElectroSwitch Corp. Rotary Switches D9G0123N

Description
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - D9G0123N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
D9G0123N-ND
Rotary Switches D9G0123N-ND
Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 23 Position SP23T 250mA (AC), 1.5A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp23T, 1.5A, 115V; No. Of Switch Positions Electroswitch - 06M4693 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp23T, 1.5A, 115V; No. Of Switch Positions Electroswitch
06M4693
Switch, Rotary, Sp23T, 1.5A, 115V; No. Of Switch Positions Electroswitch 06M4693
SWITCH, ROTARY, SP23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP23T, 1.5A, 115V; No. of Switch Positions:23 Position; No. of Poles:1 Pole; Angle of Throw:15°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D9 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
D9G0123N
Rotary Switches D9G0123N
Rotary Switches 2-23 POS/1 P/1 DECK

Rotary Switches 2-23 POS/1 P/1 DECK

Buy Now Datasheet
Switch, Miniature INDEX ASSEMBLIY, NON-SHORTING, 1 POLE, 2-23 POS, 1 SECTION - 70152337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature INDEX ASSEMBLIY, NON-SHORTING, 1 POLE, 2-23 POS, 1 SECTION
70152337
Switch, Miniature INDEX ASSEMBLIY, NON-SHORTING, 1 POLE, 2-23 POS, 1 SECTION 70152337
D2 Series Rotary Switch, Non-Shorting Contact Type, Solder Lug Terminal Type The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design.

D2 Series Rotary Switch, Non-Shorting Contact Type, Solder Lug Terminal Type
The D9 Series has a 15° index with a maximum of 24 positions. Indexing is provided by a dual-ball hill and valley design.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number D9G0123N-ND 06M4693 D9G0123N 70152337
Product Name Rotary Switches Switch, Rotary, Sp23T, 1.5A, 115V; No. Of Switch Positions Electroswitch Rotary Switches Switch, Miniature INDEX ASSEMBLIY, NON-SHORTING, 1 POLE, 2-23 POS, 1 SECTION
Actuator Type Knobbed Shaft
Current Rating 1.5 amps 0.2 amps 1.5 amps
Angle of Throw 15 degrees 15 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383927 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details