ElectroSwitch Corp. Rotary Switches D2D0112N

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1056-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1056-ND
Rotary Switches 451-1056-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), D2D SERIES, 1 POLE, 02-12 PositionS, 1 SECTION. - 70152317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), D2D SERIES, 1 POLE, 02-12 PositionS, 1 SECTION.
70152317
Switch, Rotary (NON-SHORTING), D2D SERIES, 1 POLE, 02-12 PositionS, 1 SECTION. 70152317
Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches The D2 Series switch is used where space is at a premium.

Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The D2 Series switch is used where space is at a premium.

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
D2D0112N
Rotary Switches D2D0112N
Rotary Switches 02-12POS/1P/1SECTION

Rotary Switches 02-12POS/1P/1SECTION

Buy Now Datasheet
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4618 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4618
Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4618
SWITCH, ROTARY, SP12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 550mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1056-ND 70152317 D2D0112N 06M4618
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), D2D SERIES, 1 POLE, 02-12 PositionS, 1 SECTION. Rotary Switches Switch, Rotary, Sp12T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.6 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH40/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers