ElectroSwitch Corp. Rotary Switches D2D0605N

Description
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1062-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1062-ND
Rotary Switches 451-1062-ND
Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position 3P5T 250mA (AC), 550mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 6P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch - 06M4624 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 6P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch
06M4624
Switch, Rotary, 6P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch 06M4624
SWITCH, ROTARY, 6P5T, 550mA, 115V; No. of Switch Positions:5 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 6P5T, 550mA, 115V; No. of Switch Positions:5 Position; No. of Poles:6 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:115V; Product Range:D2 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 451-1062-ND 06M4624
Product Name Rotary Switches Switch, Rotary, 6P5T, 550Ma, 115V; No. Of Switch Positions Electroswitch
Actuator Type Knobbed Shaft
Current Rating 0.6 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details