IDEC Corporation Keylock Switches HW1K-2AF11

Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-HW1K-2AF11-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-HW1K-2AF11-ND
Keylock Switches 1885-HW1K-2AF11-ND
SWITCH KEYLOCK 2POS

SWITCH KEYLOCK 2POS

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - HW1K-2AF11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1K-2AF11
IDEC Selector Switches Non-Illuminated HW1K-2AF11
Selector Switch, 2-Pos Maint, 1&1,

Selector Switch, 2-Pos Maint, 1&1,

Supplier's Site
Key Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec - 30B7802 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec
30B7802
Key Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec 30B7802
KEY SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:HW Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes

KEY SWITCH, SPST-NO/NC, 10A, 110V, SCREW; Product Range:HW Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:110V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, 2 Position Key - 70173069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 2 Position Key
70173069
Switch, 2 Position Key 70173069
Switch, 2 Position Key

Switch, 2 Position Key

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-HW1K-2AF11-ND HW1K-2AF11 30B7802 70173069
Product Name Keylock Switches IDEC Selector Switches Non-Illuminated Key Switch, Spst-No/nc, 10A, 110V, Screw; Product Range Idec Switch, 2 Position Key
Actuator Type Keylock Keylock
Current Rating 10.0 amps 10.0 amps
Angle of Throw 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Medium Security Keylock - SK12BDW01-007 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details
3 suppliers
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details