Rotary Switch 2 ~ 11 Position SP11T 500mA (AC), 1.5A (DC) 115VAC Panel Mount
The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index indexing.mechanism and is available with up to 12 positions and 30 or 60
SWITCH, ROTARY, 4P11T, 1.5A, 115V; No. of Switch Positions:11 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:D4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 2-11 POS/4 P/4 DECK
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1102-ND | 70152348 | 06M4670 | D4G0411N |
| Product Name | Rotary Switches | Switch, Rotary, D4G SERIES, 4 POLES, 02-11 PositionS, 4 SECTIONS. | Switch, Rotary, 4P11T, 1.5A, 115V; No. Of Switch Positions Electroswitch | Rotary Switches |
| Actuator Type | Knobbed Shaft | |||
| Current Rating | 1.5 amps | 1.5 amps | 0.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 4 | |||
| Poles per Deck | 1 | 4 |