C&K Components Rotary Switches FA0108RS02Q

Description
Rotary Switch 2 Position SPDT 4A (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 4A (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - FA0108RS02Q-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
FA0108RS02Q-ND
Rotary Switches FA0108RS02Q-ND
Rotary Switch 2 Position SPDT 4A (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 2 Position SPDT 4A (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH0309 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH0309
Rotary C&k Components 35AH0309
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
FA0108RS02Q
Rotary Switches FA0108RS02Q
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FA0108RS02Q-ND 35AH0309 FA0108RS02Q
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 4.0 amps
Angle of Throw 90 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1759867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 5.55mm
View Details